Vishay Precision Group Rcwpm-7225 48.7 1% K M55342K05B48D7R Tsl Vishay M55342K05B48D7RWL

Description
RCWPM-7225 48.7 1% K M55342K05B48D7R TSL
Description
RCWPM-7225 48.7 1% K M55342K05B48D7R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 48.7 1% K M55342K05B48D7R Tsl Vishay - 21P0744 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 48.7 1% K M55342K05B48D7R Tsl Vishay
21P0744
Rcwpm-7225 48.7 1% K M55342K05B48D7R Tsl Vishay 21P0744
RCWPM-7225 48.7 1% K M55342K05B48D7R TSL

RCWPM-7225 48.7 1% K M55342K05B48D7R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0744
Product Name Rcwpm-7225 48.7 1% K M55342K05B48D7R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details