Vishay Precision Group Rcwpm-7225 47 2% K M55342K05B47G0S Tsl Vishay M55342K05B47G0SWL

Description
RCWPM-7225 47 2% K M55342K05B47G0S TSL
Description
RCWPM-7225 47 2% K M55342K05B47G0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 47 2% K M55342K05B47G0S Tsl Vishay - 21P0700 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 47 2% K M55342K05B47G0S Tsl Vishay
21P0700
Rcwpm-7225 47 2% K M55342K05B47G0S Tsl Vishay 21P0700
RCWPM-7225 47 2% K M55342K05B47G0S TSL

RCWPM-7225 47 2% K M55342K05B47G0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0700
Product Name Rcwpm-7225 47 2% K M55342K05B47G0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details