Vishay Precision Group Rcwpm-7225 44.2K 1% K M55342K05B44E2S Rs Vishay M55342K05B44E2SUL

Description
RCWPM-7225 44.2K 1% K M55342K05B44E2S RS
Description
RCWPM-7225 44.2K 1% K M55342K05B44E2S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 44.2K 1% K M55342K05B44E2S Rs Vishay - 21P0643 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 44.2K 1% K M55342K05B44E2S Rs Vishay
21P0643
Rcwpm-7225 44.2K 1% K M55342K05B44E2S Rs Vishay 21P0643
RCWPM-7225 44.2K 1% K M55342K05B44E2S RS

RCWPM-7225 44.2K 1% K M55342K05B44E2S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0643
Product Name Rcwpm-7225 44.2K 1% K M55342K05B44E2S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details