Vishay Intertechnology, Inc. Res Thin Film 2208 43 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray M55342K05B43G0RWB

Description
Res Thin Film 2208 43 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2208 43 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 43 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray - M55342K05B43G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 43 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
M55342K05B43G0RWB
Res Thin Film 2208 43 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray M55342K05B43G0RWB
Res Thin Film 2208 43 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2208 43 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B43G0RWB
Product Name Res Thin Film 2208 43 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers