Vishay Precision Group Rcwpm-7225 432K 1% K M55342K05B432Es Rsl Vishay M55342K05B432ESUL

Description
RCWPM-7225 432K 1% K M55342K05B432ES RSL
Description
RCWPM-7225 432K 1% K M55342K05B432ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 432K 1% K M55342K05B432Es Rsl Vishay - 21P0635 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 432K 1% K M55342K05B432Es Rsl Vishay
21P0635
Rcwpm-7225 432K 1% K M55342K05B432Es Rsl Vishay 21P0635
RCWPM-7225 432K 1% K M55342K05B432ES RSL

RCWPM-7225 432K 1% K M55342K05B432ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0635
Product Name Rcwpm-7225 432K 1% K M55342K05B432Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details