Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K05B40B2RTS

Description
40.2 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
40.2 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K05B40B2RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B40B2RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K05B40B2RTSTR-ND
40.2 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

40.2 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 40.2K OHM 0.225W 0.1% 2208 - M55342K05B40B2RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 0.225W 0.1% 2208
M55342K05B40B2RTS
RES 40.2K OHM 0.225W 0.1% 2208 M55342K05B40B2RTS
RES 40.2Kohm 0.225W 0.1% 2208

RES 40.2Kohm 0.225W 0.1% 2208

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K05B40B2RTSTR-ND M55342K05B40B2RTS
Product Name Chip Resistor - Surface Mount RES 40.2K OHM 0.225W 0.1% 2208
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details