Vishay Precision Group Rcwpm-7225 3.83K 1% K M55342K05B3E83R Ts Vishay M55342K05B3E83RWL

Description
RCWPM-7225 3.83K 1% K M55342K05B3E83R TS
Description
RCWPM-7225 3.83K 1% K M55342K05B3E83R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.83K 1% K M55342K05B3E83R Ts Vishay - 21P0128 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.83K 1% K M55342K05B3E83R Ts Vishay
21P0128
Rcwpm-7225 3.83K 1% K M55342K05B3E83R Ts Vishay 21P0128
RCWPM-7225 3.83K 1% K M55342K05B3E83R TS

RCWPM-7225 3.83K 1% K M55342K05B3E83R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0128
Product Name Rcwpm-7225 3.83K 1% K M55342K05B3E83R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details