Vishay Precision Group Rcwpm-7225 3.83K 1% K M55342K05B3E83R Rs Vishay M55342K05B3E83RUL

Description
RCWPM-7225 3.83K 1% K M55342K05B3E83R RS
Description
RCWPM-7225 3.83K 1% K M55342K05B3E83R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.83K 1% K M55342K05B3E83R Rs Vishay - 21P0127 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.83K 1% K M55342K05B3E83R Rs Vishay
21P0127
Rcwpm-7225 3.83K 1% K M55342K05B3E83R Rs Vishay 21P0127
RCWPM-7225 3.83K 1% K M55342K05B3E83R RS

RCWPM-7225 3.83K 1% K M55342K05B3E83R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0127
Product Name Rcwpm-7225 3.83K 1% K M55342K05B3E83R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details