Vishay Precision Group Rcwpm-7225 3.74K 1% K M55342K05B3E74S Rs Vishay M55342K05B3E74SUL

Description
RCWPM-7225 3.74K 1% K M55342K05B3E74S RS
Description
RCWPM-7225 3.74K 1% K M55342K05B3E74S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.74K 1% K M55342K05B3E74S Rs Vishay - 21P0123 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.74K 1% K M55342K05B3E74S Rs Vishay
21P0123
Rcwpm-7225 3.74K 1% K M55342K05B3E74S Rs Vishay 21P0123
RCWPM-7225 3.74K 1% K M55342K05B3E74S RS

RCWPM-7225 3.74K 1% K M55342K05B3E74S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0123
Product Name Rcwpm-7225 3.74K 1% K M55342K05B3E74S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details