Vishay Precision Group Rcwpm-7225 3.65K 1% K M55342K05B3E65S Rs Vishay M55342K05B3E65SUL

Description
RCWPM-7225 3.65K 1% K M55342K05B3E65S RS
Description
RCWPM-7225 3.65K 1% K M55342K05B3E65S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.65K 1% K M55342K05B3E65S Rs Vishay - 21P0119 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.65K 1% K M55342K05B3E65S Rs Vishay
21P0119
Rcwpm-7225 3.65K 1% K M55342K05B3E65S Rs Vishay 21P0119
RCWPM-7225 3.65K 1% K M55342K05B3E65S RS

RCWPM-7225 3.65K 1% K M55342K05B3E65S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0119
Product Name Rcwpm-7225 3.65K 1% K M55342K05B3E65S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details