Vishay Intertechnology, Inc. Res Thick Film 2208 3.57K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray M55342K05B3E57TWBT

Description
Res Thick Film 2208 3.57K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 2208 3.57K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 3.57K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray - M55342K05B3E57TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 3.57K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
M55342K05B3E57TWBT
Res Thick Film 2208 3.57K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray M55342K05B3E57TWBT
Res Thick Film 2208 3.57K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray

Res Thick Film 2208 3.57K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B3E57TWBT
Product Name Res Thick Film 2208 3.57K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers