Vishay Precision Group Rcwpm-7225 3.48K 1% K M55342K05B3E48M Ts Vishay M55342K05B3E48MWL

Description
RCWPM-7225 3.48K 1% K M55342K05B3E48M TS
Description
RCWPM-7225 3.48K 1% K M55342K05B3E48M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 3.48K 1% K M55342K05B3E48M Ts Vishay - 21P0108 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 3.48K 1% K M55342K05B3E48M Ts Vishay
21P0108
Rcwpm-7225 3.48K 1% K M55342K05B3E48M Ts Vishay 21P0108
RCWPM-7225 3.48K 1% K M55342K05B3E48M TS

RCWPM-7225 3.48K 1% K M55342K05B3E48M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0108
Product Name Rcwpm-7225 3.48K 1% K M55342K05B3E48M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details