Vishay Intertechnology, Inc. RES 3.57K OHM 0.225W 0.1% 2208 M55342K05B3B57RTS

Description
RES 3.57Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 3.57Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 0.225W 0.1% 2208 - M55342K05B3B57RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 0.225W 0.1% 2208
M55342K05B3B57RTS
RES 3.57K OHM 0.225W 0.1% 2208 M55342K05B3B57RTS
RES 3.57Kohm 0.225W 0.1% 2208

RES 3.57Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K05B3B57RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B3B57RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K05B3B57RTSTR-ND
3.57 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

3.57 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K05B3B57RTS 764-M55342K05B3B57RTSTR-ND
Product Name RES 3.57K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount
Resistance Range 3570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers