Vishay Intertechnology, Inc. Res Thin Film 2208 39K Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B39K0RS2

Description
Res Thin Film 2208 39K Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2208 39K Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 39K Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R - M55342K05B39K0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 39K Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R
M55342K05B39K0RS2
Res Thin Film 2208 39K Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B39K0RS2
Res Thin Film 2208 39K Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2208 39K Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B39K0RS2
Product Name Res Thin Film 2208 39K Ohm 5% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 12.5 ohms
View Details