Vishay Intertechnology, Inc. Res Thin Film 2208 39 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B39G0RS2

Description
Res Thin Film 2208 39 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2208 39 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 39 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R - M55342K05B39G0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 39 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
M55342K05B39G0RS2
Res Thin Film 2208 39 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R M55342K05B39G0RS2
Res Thin Film 2208 39 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2208 39 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B39G0RS2
Product Name Res Thin Film 2208 39 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details