Vishay Precision Group Rcwpm-7225 39.2K 1% K M55342K05B39E2S Rs Vishay M55342K05B39E2SUL

Description
RCWPM-7225 39.2K 1% K M55342K05B39E2S RS
Description
RCWPM-7225 39.2K 1% K M55342K05B39E2S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 39.2K 1% K M55342K05B39E2S Rs Vishay - 21P0433 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 39.2K 1% K M55342K05B39E2S Rs Vishay
21P0433
Rcwpm-7225 39.2K 1% K M55342K05B39E2S Rs Vishay 21P0433
RCWPM-7225 39.2K 1% K M55342K05B39E2S RS

RCWPM-7225 39.2K 1% K M55342K05B39E2S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0433
Product Name Rcwpm-7225 39.2K 1% K M55342K05B39E2S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details