Vishay Precision Group Rcwpm-7225 38.3 1% K M55342K05B38D3R Rsl Vishay M55342K05B38D3RUL

Description
RCWPM-7225 38.3 1% K M55342K05B38D3R RSL
Description
RCWPM-7225 38.3 1% K M55342K05B38D3R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 38.3 1% K M55342K05B38D3R Rsl Vishay - 21P0415 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 38.3 1% K M55342K05B38D3R Rsl Vishay
21P0415
Rcwpm-7225 38.3 1% K M55342K05B38D3R Rsl Vishay 21P0415
RCWPM-7225 38.3 1% K M55342K05B38D3R RSL

RCWPM-7225 38.3 1% K M55342K05B38D3R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0415
Product Name Rcwpm-7225 38.3 1% K M55342K05B38D3R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details