Vishay Precision Group Rcwpm-7225 365K 1% K M55342K05B365Es Tsl Vishay M55342K05B365ESWL

Description
RCWPM-7225 365K 1% K M55342K05B365ES TSL
Description
RCWPM-7225 365K 1% K M55342K05B365ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 365K 1% K M55342K05B365Es Tsl Vishay - 21P0396 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 365K 1% K M55342K05B365Es Tsl Vishay
21P0396
Rcwpm-7225 365K 1% K M55342K05B365Es Tsl Vishay 21P0396
RCWPM-7225 365K 1% K M55342K05B365ES TSL

RCWPM-7225 365K 1% K M55342K05B365ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0396
Product Name Rcwpm-7225 365K 1% K M55342K05B365Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details