Vishay Precision Group Rcwpm-7225 360 5% K M55342K05B360Js Tsl Vishay M55342K05B360JSWL

Description
RCWPM-7225 360 5% K M55342K05B360JS TSL
Description
RCWPM-7225 360 5% K M55342K05B360JS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 360 5% K M55342K05B360Js Tsl Vishay - 21P0388 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 360 5% K M55342K05B360Js Tsl Vishay
21P0388
Rcwpm-7225 360 5% K M55342K05B360Js Tsl Vishay 21P0388
RCWPM-7225 360 5% K M55342K05B360JS TSL

RCWPM-7225 360 5% K M55342K05B360JS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0388
Product Name Rcwpm-7225 360 5% K M55342K05B360Js Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details