Vishay Precision Group Rcwpm-7225 357K 1% K M55342K05B357Es Rsl Vishay M55342K05B357ESUL

Description
RCWPM-7225 357K 1% K M55342K05B357ES RSL
Description
RCWPM-7225 357K 1% K M55342K05B357ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 357K 1% K M55342K05B357Es Rsl Vishay - 21P0363 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 357K 1% K M55342K05B357Es Rsl Vishay
21P0363
Rcwpm-7225 357K 1% K M55342K05B357Es Rsl Vishay 21P0363
RCWPM-7225 357K 1% K M55342K05B357ES RSL

RCWPM-7225 357K 1% K M55342K05B357ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0363
Product Name Rcwpm-7225 357K 1% K M55342K05B357Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers