Vishay Precision Group Rcwpm-7225 33K 2% K M55342K05B33H0R Rsl Vishay M55342K05B33H0RUL

Description
RCWPM-7225 33K 2% K M55342K05B33H0R RSL
Description
RCWPM-7225 33K 2% K M55342K05B33H0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 33K 2% K M55342K05B33H0R Rsl Vishay - 21P0275 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 33K 2% K M55342K05B33H0R Rsl Vishay
21P0275
Rcwpm-7225 33K 2% K M55342K05B33H0R Rsl Vishay 21P0275
RCWPM-7225 33K 2% K M55342K05B33H0R RSL

RCWPM-7225 33K 2% K M55342K05B33H0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0275
Product Name Rcwpm-7225 33K 2% K M55342K05B33H0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details