Vishay Precision Group Rcwpm-7225 33.2 1% K M55342K05B33D2M Tsl Vishay M55342K05B33D2MWL

Description
RCWPM-7225 33.2 1% K M55342K05B33D2M TSL
Description
RCWPM-7225 33.2 1% K M55342K05B33D2M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 33.2 1% K M55342K05B33D2M Tsl Vishay - 21P0256 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 33.2 1% K M55342K05B33D2M Tsl Vishay
21P0256
Rcwpm-7225 33.2 1% K M55342K05B33D2M Tsl Vishay 21P0256
RCWPM-7225 33.2 1% K M55342K05B33D2M TSL

RCWPM-7225 33.2 1% K M55342K05B33D2M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0256
Product Name Rcwpm-7225 33.2 1% K M55342K05B33D2M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details