Vishay Precision Group Rcwpm-7225 332 1% K M55342K05B332Ds Rsl Vishay M55342K05B332DSUL

Description
RCWPM-7225 332 1% K M55342K05B332DS RSL
Description
RCWPM-7225 332 1% K M55342K05B332DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 332 1% K M55342K05B332Ds Rsl Vishay - 21P0311 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 332 1% K M55342K05B332Ds Rsl Vishay
21P0311
Rcwpm-7225 332 1% K M55342K05B332Ds Rsl Vishay 21P0311
RCWPM-7225 332 1% K M55342K05B332DS RSL

RCWPM-7225 332 1% K M55342K05B332DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0311
Product Name Rcwpm-7225 332 1% K M55342K05B332Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers