Vishay Intertechnology, Inc. Res Thick Film 2208 332 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD Tray M55342K05B332DMWB

Description
Res Thick Film 2208 332 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 2208 332 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 332 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD Tray - M55342K05B332DMWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 332 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD Tray
M55342K05B332DMWB
Res Thick Film 2208 332 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD Tray M55342K05B332DMWB
Res Thick Film 2208 332 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 2208 332 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B332DMWB
Product Name Res Thick Film 2208 332 Ohm 1% 9/40W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details