Vishay Precision Group Res Thin Film 2208 330 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD M55342K05B330GRSU

Description
Res Thin Film 2208 330 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 2208 330 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 330 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD - M55342K05B330GRSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 330 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD
M55342K05B330GRSU
Res Thin Film 2208 330 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD M55342K05B330GRSU
Res Thin Film 2208 330 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD

Res Thin Film 2208 330 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 05 Case Size 330 Ohm 0.01% Vishay - 56C8127 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 05 Case Size 330 Ohm 0.01% Vishay
56C8127
M55342 100 Ppm 05 Case Size 330 Ohm 0.01% Vishay 56C8127
M55342 100 ppm 05 Case Size 330 Ohm 0.01%

M55342 100 ppm 05 Case Size 330 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K05B330GRSU 56C8127
Product Name Res Thin Film 2208 330 Ohm 2% 9/40W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 05 Case Size 330 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details