Vishay Precision Group Rcwpm-7225 30.1 1% K M55342K05B30D1P Tsl Vishay M55342K05B30D1PWL

Description
RCWPM-7225 30.1 1% K M55342K05B30D1P TSL
Description
RCWPM-7225 30.1 1% K M55342K05B30D1P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 30.1 1% K M55342K05B30D1P Tsl Vishay - 21P0170 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 30.1 1% K M55342K05B30D1P Tsl Vishay
21P0170
Rcwpm-7225 30.1 1% K M55342K05B30D1P Tsl Vishay 21P0170
RCWPM-7225 30.1 1% K M55342K05B30D1P TSL

RCWPM-7225 30.1 1% K M55342K05B30D1P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0170
Product Name Rcwpm-7225 30.1 1% K M55342K05B30D1P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details