Vishay Precision Group Rcwpm-7225 309 1% K M55342K05B309Ds Tsl Vishay M55342K05B309DSWL

Description
RCWPM-7225 309 1% K M55342K05B309DS TSL
Description
RCWPM-7225 309 1% K M55342K05B309DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 309 1% K M55342K05B309Ds Tsl Vishay - 21P0228 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 309 1% K M55342K05B309Ds Tsl Vishay
21P0228
Rcwpm-7225 309 1% K M55342K05B309Ds Tsl Vishay 21P0228
RCWPM-7225 309 1% K M55342K05B309DS TSL

RCWPM-7225 309 1% K M55342K05B309DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0228
Product Name Rcwpm-7225 309 1% K M55342K05B309Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details