Vishay Precision Group Rcwpm-7225 300 5% K M55342K05B300Jr Tsl Vishay M55342K05B300JRWL

Description
RCWPM-7225 300 5% K M55342K05B300JR TSL
Description
RCWPM-7225 300 5% K M55342K05B300JR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 300 5% K M55342K05B300Jr Tsl Vishay - 21P0206 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 300 5% K M55342K05B300Jr Tsl Vishay
21P0206
Rcwpm-7225 300 5% K M55342K05B300Jr Tsl Vishay 21P0206
RCWPM-7225 300 5% K M55342K05B300JR TSL

RCWPM-7225 300 5% K M55342K05B300JR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0206
Product Name Rcwpm-7225 300 5% K M55342K05B300Jr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details