Vishay Precision Group Rcwpm-7225 300 2% K M55342K05B300Gr Rsl Vishay M55342K05B300GRUL

Description
RCWPM-7225 300 2% K M55342K05B300GR RSL
Description
RCWPM-7225 300 2% K M55342K05B300GR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 300 2% K M55342K05B300Gr Rsl Vishay - 21P0197 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 300 2% K M55342K05B300Gr Rsl Vishay
21P0197
Rcwpm-7225 300 2% K M55342K05B300Gr Rsl Vishay 21P0197
RCWPM-7225 300 2% K M55342K05B300GR RSL

RCWPM-7225 300 2% K M55342K05B300GR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0197
Product Name Rcwpm-7225 300 2% K M55342K05B300Gr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers