Vishay Intertechnology, Inc. Res Thin Film 2208 2M Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Tray M55342K05B2F00RWB

Description
Res Thin Film 2208 2M Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2208 2M Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 2M Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Tray - M55342K05B2F00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 2M Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Tray
M55342K05B2F00RWB
Res Thin Film 2208 2M Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Tray M55342K05B2F00RWB
Res Thin Film 2208 2M Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2208 2M Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B2F00RWB
Product Name Res Thin Film 2208 2M Ohm 1% 9/40W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details