Vishay Precision Group Rcwpm-7225 2.67K 1% K M55342K05B2E67S Ts Vishay M55342K05B2E67SWL

Description
RCWPM-7225 2.67K 1% K M55342K05B2E67S TS
Description
RCWPM-7225 2.67K 1% K M55342K05B2E67S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 2.67K 1% K M55342K05B2E67S Ts Vishay - 20P9629 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 2.67K 1% K M55342K05B2E67S Ts Vishay
20P9629
Rcwpm-7225 2.67K 1% K M55342K05B2E67S Ts Vishay 20P9629
RCWPM-7225 2.67K 1% K M55342K05B2E67S TS

RCWPM-7225 2.67K 1% K M55342K05B2E67S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9629
Product Name Rcwpm-7225 2.67K 1% K M55342K05B2E67S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details