Vishay Precision Group Rcwpm-7225 28 1% K M55342K05B28D0P Tsl Vishay M55342K05B28D0PWL

Description
RCWPM-7225 28 1% K M55342K05B28D0P TSL
Description
RCWPM-7225 28 1% K M55342K05B28D0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 28 1% K M55342K05B28D0P Tsl Vishay - 21P0040 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 28 1% K M55342K05B28D0P Tsl Vishay
21P0040
Rcwpm-7225 28 1% K M55342K05B28D0P Tsl Vishay 21P0040
RCWPM-7225 28 1% K M55342K05B28D0P TSL

RCWPM-7225 28 1% K M55342K05B28D0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0040
Product Name Rcwpm-7225 28 1% K M55342K05B28D0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details