Vishay Precision Group Rcwpm-7225 27K 2% K M55342K05B27H0M Tsl Vishay M55342K05B27H0MWL

Description
RCWPM-7225 27K 2% K M55342K05B27H0M TSL
Description
RCWPM-7225 27K 2% K M55342K05B27H0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 27K 2% K M55342K05B27H0M Tsl Vishay - 21P0006 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 27K 2% K M55342K05B27H0M Tsl Vishay
21P0006
Rcwpm-7225 27K 2% K M55342K05B27H0M Tsl Vishay 21P0006
RCWPM-7225 27K 2% K M55342K05B27H0M TSL

RCWPM-7225 27K 2% K M55342K05B27H0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0006
Product Name Rcwpm-7225 27K 2% K M55342K05B27H0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details