Vishay Precision Group Rcwpm-7225 27.4 1% K M55342K05B27D4R Rsl Vishay M55342K05B27D4RUL

Description
RCWPM-7225 27.4 1% K M55342K05B27D4R RSL
Description
RCWPM-7225 27.4 1% K M55342K05B27D4R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 27.4 1% K M55342K05B27D4R Rsl Vishay - 20P9990 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 27.4 1% K M55342K05B27D4R Rsl Vishay
20P9990
Rcwpm-7225 27.4 1% K M55342K05B27D4R Rsl Vishay 20P9990
RCWPM-7225 27.4 1% K M55342K05B27D4R RSL

RCWPM-7225 27.4 1% K M55342K05B27D4R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9990
Product Name Rcwpm-7225 27.4 1% K M55342K05B27D4R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers