Vishay Precision Group Rcwpm-7225 274K 1% K M55342K05B274Es Rsl Vishay M55342K05B274ESUL

Description
RCWPM-7225 274K 1% K M55342K05B274ES RSL
Description
RCWPM-7225 274K 1% K M55342K05B274ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 274K 1% K M55342K05B274Es Rsl Vishay - 21P0037 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 274K 1% K M55342K05B274Es Rsl Vishay
21P0037
Rcwpm-7225 274K 1% K M55342K05B274Es Rsl Vishay 21P0037
RCWPM-7225 274K 1% K M55342K05B274ES RSL

RCWPM-7225 274K 1% K M55342K05B274ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0037
Product Name Rcwpm-7225 274K 1% K M55342K05B274Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details