Vishay Precision Group Rcwpm-7225 274 1% K M55342K05B274Dp Rsl Vishay M55342K05B274DPUL

Description
RCWPM-7225 274 1% K M55342K05B274DP RSL
Description
RCWPM-7225 274 1% K M55342K05B274DP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 274 1% K M55342K05B274Dp Rsl Vishay - 21P0029 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 274 1% K M55342K05B274Dp Rsl Vishay
21P0029
Rcwpm-7225 274 1% K M55342K05B274Dp Rsl Vishay 21P0029
RCWPM-7225 274 1% K M55342K05B274DP RSL

RCWPM-7225 274 1% K M55342K05B274DP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0029
Product Name Rcwpm-7225 274 1% K M55342K05B274Dp Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers