Vishay Precision Group Rcwpm-7225 270K 5% K M55342K05B270Kr Rsl Vishay M55342K05B270KRUL

Description
RCWPM-7225 270K 5% K M55342K05B270KR RSL
Description
RCWPM-7225 270K 5% K M55342K05B270KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 270K 5% K M55342K05B270Kr Rsl Vishay - 21P0027 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 270K 5% K M55342K05B270Kr Rsl Vishay
21P0027
Rcwpm-7225 270K 5% K M55342K05B270Kr Rsl Vishay 21P0027
RCWPM-7225 270K 5% K M55342K05B270KR RSL

RCWPM-7225 270K 5% K M55342K05B270KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P0027
Product Name Rcwpm-7225 270K 5% K M55342K05B270Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details