Vishay Precision Group Rcwpm-7225 24.3K 1% K M55342K05B24E3S Rs Vishay M55342K05B24E3SUL

Description
RCWPM-7225 24.3K 1% K M55342K05B24E3S RS
Description
RCWPM-7225 24.3K 1% K M55342K05B24E3S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 24.3K 1% K M55342K05B24E3S Rs Vishay - 20P9890 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 24.3K 1% K M55342K05B24E3S Rs Vishay
20P9890
Rcwpm-7225 24.3K 1% K M55342K05B24E3S Rs Vishay 20P9890
RCWPM-7225 24.3K 1% K M55342K05B24E3S RS

RCWPM-7225 24.3K 1% K M55342K05B24E3S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9890
Product Name Rcwpm-7225 24.3K 1% K M55342K05B24E3S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details