Vishay Precision Group Rcwpm-7225 240 5% K M55342K05B240Jm Tsl Vishay M55342K05B240JMWL

Description
RCWPM-7225 240 5% K M55342K05B240JM TSL
Description
RCWPM-7225 240 5% K M55342K05B240JM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 240 5% K M55342K05B240Jm Tsl Vishay - 20P9923 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 240 5% K M55342K05B240Jm Tsl Vishay
20P9923
Rcwpm-7225 240 5% K M55342K05B240Jm Tsl Vishay 20P9923
RCWPM-7225 240 5% K M55342K05B240JM TSL

RCWPM-7225 240 5% K M55342K05B240JM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9923
Product Name Rcwpm-7225 240 5% K M55342K05B240Jm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details