Vishay Precision Group Rcwpm-7225 23.2 1% K M55342K05B23D2R Rsl Vishay M55342K05B23D2RUL

Description
RCWPM-7225 23.2 1% K M55342K05B23D2R RSL
Description
RCWPM-7225 23.2 1% K M55342K05B23D2R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 23.2 1% K M55342K05B23D2R Rsl Vishay - 20P9848 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 23.2 1% K M55342K05B23D2R Rsl Vishay
20P9848
Rcwpm-7225 23.2 1% K M55342K05B23D2R Rsl Vishay 20P9848
RCWPM-7225 23.2 1% K M55342K05B23D2R RSL

RCWPM-7225 23.2 1% K M55342K05B23D2R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9848
Product Name Rcwpm-7225 23.2 1% K M55342K05B23D2R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details