Vishay Precision Group Rcwpm-7225 22.1K 1% K M55342K05B22E1P Ts Vishay M55342K05B22E1PWL

Description
RCWPM-7225 22.1K 1% K M55342K05B22E1P TS
Description
RCWPM-7225 22.1K 1% K M55342K05B22E1P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 22.1K 1% K M55342K05B22E1P Ts Vishay - 20P9789 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 22.1K 1% K M55342K05B22E1P Ts Vishay
20P9789
Rcwpm-7225 22.1K 1% K M55342K05B22E1P Ts Vishay 20P9789
RCWPM-7225 22.1K 1% K M55342K05B22E1P TS

RCWPM-7225 22.1K 1% K M55342K05B22E1P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9789
Product Name Rcwpm-7225 22.1K 1% K M55342K05B22E1P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details