Vishay Intertechnology, Inc. Res Thin Film 2208 220 Ohm 5% 9/40W ¦100ppm/¦C 0.1% SMD T/R M55342K05B220JPS2

Description
Res Thin Film 2208 220 Ohm 5% 9/40W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thin Film 2208 220 Ohm 5% 9/40W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 220 Ohm 5% 9/40W ¦100ppm/¦C 0.1% SMD T/R - M55342K05B220JPS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 220 Ohm 5% 9/40W ¦100ppm/¦C 0.1% SMD T/R
M55342K05B220JPS2
Res Thin Film 2208 220 Ohm 5% 9/40W ¦100ppm/¦C 0.1% SMD T/R M55342K05B220JPS2
Res Thin Film 2208 220 Ohm 5% 9/40W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 2208 220 Ohm 5% 9/40W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B220JPS2
Product Name Res Thin Film 2208 220 Ohm 5% 9/40W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 15 ohms
View Details