Vishay Precision Group Rcwpm-7225 21K 1% K M55342K05B21E0P Tsl Vishay M55342K05B21E0PWL

Description
RCWPM-7225 21K 1% K M55342K05B21E0P TSL
Description
RCWPM-7225 21K 1% K M55342K05B21E0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 21K 1% K M55342K05B21E0P Tsl Vishay - 20P9757 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 21K 1% K M55342K05B21E0P Tsl Vishay
20P9757
Rcwpm-7225 21K 1% K M55342K05B21E0P Tsl Vishay 20P9757
RCWPM-7225 21K 1% K M55342K05B21E0P TSL

RCWPM-7225 21K 1% K M55342K05B21E0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9757
Product Name Rcwpm-7225 21K 1% K M55342K05B21E0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details