Vishay Intertechnology, Inc. Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray M55342K05B20E5TWBT

Description
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray - M55342K05B20E5TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
M55342K05B20E5TWBT
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray M55342K05B20E5TWBT
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray

Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B20E5TWBT
Product Name Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details