Vishay Intertechnology, Inc. Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD T/R M55342K05B20E5SS2

Description
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD T/R - M55342K05B20E5SS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD T/R
M55342K05B20E5SS2
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD T/R M55342K05B20E5SS2
Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B20E5SS2
Product Name Res Thick Film 2208 20.5K Ohm 1% 9/40W ¦100ppm/¦C 0.001% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 40 ohms
View Details