Vishay Precision Group Rcwpm-7225 20.5K 1% K M55342K05B20E5R Ts Vishay M55342K05B20E5RWL

Description
RCWPM-7225 20.5K 1% K M55342K05B20E5R TS
Description
RCWPM-7225 20.5K 1% K M55342K05B20E5R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 20.5K 1% K M55342K05B20E5R Ts Vishay - 20P9701 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 20.5K 1% K M55342K05B20E5R Ts Vishay
20P9701
Rcwpm-7225 20.5K 1% K M55342K05B20E5R Ts Vishay 20P9701
RCWPM-7225 20.5K 1% K M55342K05B20E5R TS

RCWPM-7225 20.5K 1% K M55342K05B20E5R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P9701
Product Name Rcwpm-7225 20.5K 1% K M55342K05B20E5R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details