Vishay Intertechnology, Inc. RES 20K OHM 0.225W 0.1% 2208 M55342K05B20B0RWS

Description
RES 20Kohm 0.225W 0.1% 2208
Request a Quote Datasheet
Description
RES 20Kohm 0.225W 0.1% 2208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 0.225W 0.1% 2208 - M55342K05B20B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 0.225W 0.1% 2208
M55342K05B20B0RWS
RES 20K OHM 0.225W 0.1% 2208 M55342K05B20B0RWS
RES 20Kohm 0.225W 0.1% 2208

RES 20Kohm 0.225W 0.1% 2208

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K05B20B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K05B20B0RWS-ND
Chip Resistor - Surface Mount 764-M55342K05B20B0RWS-ND
20 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

20 kOhms ±0.1% 0.225W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K05B20B0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K05B20B0RWS
Chip Resistor - Surface Mount M55342K05B20B0RWS
RES SMD 20K OHM 0.1% 0.225W 2208

RES SMD 20K OHM 0.1% 0.225W 2208

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K05B20B0RWS 764-M55342K05B20B0RWS-ND M55342K05B20B0RWS
Product Name RES 20K OHM 0.225W 0.1% 2208 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2250 watts 0.2250 watts 0.2250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details