Vishay Precision Group Rcwpm-7225 1.5K 5% K M55342K05B1K50S Tsl Vishay M55342K05B1K50SWL

Description
RCWPM-7225 1.5K 5% K M55342K05B1K50S TSL
Description
RCWPM-7225 1.5K 5% K M55342K05B1K50S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 1.5K 5% K M55342K05B1K50S Tsl Vishay - 20P8915 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 1.5K 5% K M55342K05B1K50S Tsl Vishay
20P8915
Rcwpm-7225 1.5K 5% K M55342K05B1K50S Tsl Vishay 20P8915
RCWPM-7225 1.5K 5% K M55342K05B1K50S TSL

RCWPM-7225 1.5K 5% K M55342K05B1K50S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8915
Product Name Rcwpm-7225 1.5K 5% K M55342K05B1K50S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details