Vishay Intertechnology, Inc. Res Thin Film 2208 1.5K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B1H50MS6

Description
Res Thin Film 2208 1.5K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 2208 1.5K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2208 1.5K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R - M55342K05B1H50MS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2208 1.5K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R
M55342K05B1H50MS6
Res Thin Film 2208 1.5K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R M55342K05B1H50MS6
Res Thin Film 2208 1.5K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 2208 1.5K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K05B1H50MS6
Product Name Res Thin Film 2208 1.5K Ohm 2% 9/40W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details