Vishay Precision Group Rcwpm-7225 1.2K 2% K M55342K05B1H20S Rsl Vishay M55342K05B1H20SUL

Description
RCWPM-7225 1.2K 2% K M55342K05B1H20S RSL
Description
RCWPM-7225 1.2K 2% K M55342K05B1H20S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-7225 1.2K 2% K M55342K05B1H20S Rsl Vishay - 20P8886 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-7225 1.2K 2% K M55342K05B1H20S Rsl Vishay
20P8886
Rcwpm-7225 1.2K 2% K M55342K05B1H20S Rsl Vishay 20P8886
RCWPM-7225 1.2K 2% K M55342K05B1H20S RSL

RCWPM-7225 1.2K 2% K M55342K05B1H20S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8886
Product Name Rcwpm-7225 1.2K 2% K M55342K05B1H20S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details